The 3600 Series is ideally suited to the needs of Instrumentation, Data Acquisition, and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in Scanners, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
RELAY LOW THERMAL (<5.0 ?V) REED RELAY, 3 FORM A, 12 VDC/2000 ? WITH E/S SHIELD
| Coto Technology | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 3650-12-92 | 74Y9013 |
| Product Name | 3600 Series Reed Relay | Relay Low Thermal (<5.0 ?v) Reed Relay, 3 Form A, 12 Vdc/2000 ? With E/s Shield Coto Technology |
| Relay Type | Reed Relay | Reed Relay |
| Mounting | PCBoard | |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| Features | Sealed Relay |