The Reed Relay, DPST-NO, 5VDC, 0.5A from Coto Technology is part of the 3500 Series, designed for applications in instrumentation, data acquisition, and process control. It features a low thermal EMF rating of less than 10 ¬µV, with options for even lower ratings down to 0.5 ¬µV, making it suitable for high-accuracy measurements. The relay operates at a nominal coil voltage of 5VDC with a coil resistance of 350 ohms. It supports a maximum switching current of 500 mA and a maximum switching voltage of 200 VDC. The relay is hermetically sealed for high reliability and has a high insulation resistance of 10^12 ohms, ensuring effective control and signal isolation up to 1500 VDC. The product is RoHS compliant and can operate in temperatures ranging from -20¬8C to +85¬8C.
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
REED RELAY, DPST-NO, 5VDC, 0.5A, THT; Contact Configuration:DPST-N
| Coto Technology | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays |
| Product Number | 3502-05-710 | 3502-05-710 | 62K0769 |
| Product Name | 3500 Series Reed Relay | Relays - Reed Relays | Reed Relay, Dpst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology |
| Relay Type | Reed Relay | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Features | Sealed Relay | Latching |