Coto Technology Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 3/20/9814

Description
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:3.3VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:70ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:3.3VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:70ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology - 83H2026 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
83H2026
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 83H2026
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:3.3VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:70ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-NO; Coil Voltage:3.3VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:70ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 83H2026
Product Name Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details