Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
REED RELAY, SPST-NO, 12VDC, 0.5A, THT; Contact Configuration:SPST-N
| Coto Technology | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays |
| Product Number | 2904-12-321 | 94B7835 |
| Product Name | 2900 Series Reed Relay | Reed Relay, Spst-No, 12Vdc, 0.5A, Tht; Contact Configuration Coto Technology |
| Relay Type | Reed Relay | |
| Mounting | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Features | Sealed Relay | Latching |