Coto Technology Reed Relays 2377-05-020

Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1368-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1368-ND
Reed Relays 306-1368-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 96W6633 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
96W6633
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 96W6633
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:2370 Series; Relay Mounting:Through Hole; Coil Resistance:90ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:2370 Series; Relay Mounting:Through Hole; Coil Resistance:90ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
2377-05-020
Relays - Reed Relays 2377-05-020
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1368-ND 96W6633 2377-05-020
Product Name Reed Relays Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWS-117-18-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2D1C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details