Coto Technology Reed Relays 2373-12-000

Description
RELAY REED 3PST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED 3PST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1369-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1369-ND
Reed Relays 306-1369-ND
RELAY REED 3PST 500MA 12V

RELAY REED 3PST 500MA 12V

Buy Now Datasheet
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 96W6632 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
96W6632
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 96W6632
RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-N O; Coil Voltage:12VDC; Product Range:2370 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-NO; Coil Voltage:12VDC; Product Range:2370 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
2373-12-000
Relays - Reed Relays 2373-12-000
RELAY REED 3PST 500MA 12V

RELAY REED 3PST 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1369-ND 96W6632 2373-12-000
Product Name Reed Relays Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Poles Triple Pole (TP) Triple Pole (TP)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 1835-1056-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers