Coto Technology Reed Relays 2373-05-000

Description
RELAY REED 3PST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED 3PST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1370-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1370-ND
Reed Relays 306-1370-ND
RELAY REED 3PST 500MA 5V

RELAY REED 3PST 500MA 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
2373-05-000
Relays - Reed Relays 2373-05-000
RELAY REED 3PST 500MA 5V

RELAY REED 3PST 500MA 5V

Supplier's Site
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 96W6630 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
96W6630
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 96W6630
RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-N O; Coil Voltage:5VDC; Product Range:2370 Series; Relay Mounting:Through Hole; Coil Resistance:90ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-NO; Coil Voltage:5VDC; Product Range:2370 Series; Relay Mounting:Through Hole; Coil Resistance:90ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1370-ND 2373-05-000 96W6630
Product Name Reed Relays Relays - Reed Relays Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting PCBoard Through Hole PCBoard; Through Hole
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Poles Triple Pole (TP) Triple Pole (TP)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
18 V DC Max 70 A Form A and Form C ISO Power Relays with 12 V Isolated Coil - RA-700112-DN - Littelfuse, Inc.
Specs
Mounting Snap-in
Maximum Switching Current 70.00 amps
View Details
2 suppliers