REED RELAY, DPDT, 12VDC, 0.25A, SMD; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:2362 Series; Relay Mounting:Surface Mount; Coil Resistance:1kohm; Switching Current Max:250mA; Switching Voltage Max:100V
RELAY REED DPDT 250MA 12V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 55Y8243 | 2362-12-000 |
| Product Name | Reed Relay, Dpdt, 12Vdc, 0.25A, Smd; Contact Configuration Coto Technology | Relays - Reed Relays |
| Mounting | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| Features | Latching | |
| AC Voltage | 100 volts |