Coto Technology Reed Relays 2362-05-000

Description
RELAY REED DPDT 250MA 5V
Request a Quote Datasheet
Description
RELAY REED DPDT 250MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1228-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1228-ND
Reed Relays 306-1228-ND
RELAY REED DPDT 250MA 5V

RELAY REED DPDT 250MA 5V

Buy Now Datasheet
Reed Relay, Dpdt, 5Vdc, 0.25A, Smd; Contact Configuration Coto Technology - 46T3705 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpdt, 5Vdc, 0.25A, Smd; Contact Configuration Coto Technology
46T3705
Reed Relay, Dpdt, 5Vdc, 0.25A, Smd; Contact Configuration Coto Technology 46T3705
REED RELAY, DPDT, 5VDC, 0.25A, SMD; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:2362 Series; Relay Mounting:Surface Mount; Coil Resistance:175ohm; Switching Current Max:250mA; Switching Voltage Max:100V

REED RELAY, DPDT, 5VDC, 0.25A, SMD; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:2362 Series; Relay Mounting:Surface Mount; Coil Resistance:175ohm; Switching Current Max:250mA; Switching Voltage Max:100V

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
2362-05-000
Relays - Reed Relays 2362-05-000
RELAY REED DPDT 250MA 5V

RELAY REED DPDT 250MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1228-ND 46T3705 2362-05-000
Product Name Reed Relays Reed Relay, Dpdt, 5Vdc, 0.25A, Smd; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard Surface Mount Surface Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - JWD-172-161-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details