The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high
voltage relays.
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N
| Coto Technology | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays |
| Product Number | 2332-05-020 | 29H2271 |
| Product Name | 2300 Series Reed Relay | Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology |
| Relay Type | Reed Relay | |
| Mounting | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw |
| Features | Sealed Relay | Latching |