Coto Technology Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology 2211 05 301

Description
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:230ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:230ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 67K1586 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
67K1586
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology 67K1586
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:230ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:230ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 67K1586
Product Name Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR151A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 15 x 8 x 8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details