Coto Technology Dry Reed Relay; Contact Configuration Coto Technology 1348-0004

Description
DRY REED RELAY; Contact Configuration:-; Coil Voltage:-; Product Range:1300 Series; Relay Mounting:-; Coil Resistance:-; Switching Current Max:-; Switching Voltage Max:-; Approvals & Standards:-; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
DRY REED RELAY; Contact Configuration:-; Coil Voltage:-; Product Range:1300 Series; Relay Mounting:-; Coil Resistance:-; Switching Current Max:-; Switching Voltage Max:-; Approvals & Standards:-; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Reed Relay; Contact Configuration Coto Technology - 16M1408 - Newark, An Avnet Company
Chicago, IL, United States
Dry Reed Relay; Contact Configuration Coto Technology
16M1408
Dry Reed Relay; Contact Configuration Coto Technology 16M1408
DRY REED RELAY; Contact Configuration:-; Coil Voltage:-; Product Range:1300 Series; Relay Mounting:-; Coil Resistance:-; Switching Current Max:-; Switching Voltage Max:-; Approvals & Standards:-; Relay Terminals:Through Hole RoHS Compliant: Yes

DRY REED RELAY; Contact Configuration:-; Coil Voltage:-; Product Range:1300 Series; Relay Mounting:-; Coil Resistance:-; Switching Current Max:-; Switching Voltage Max:-; Approvals & Standards:-; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 16M1408
Product Name Dry Reed Relay; Contact Configuration Coto Technology
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR151A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 15 x 8 x 8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details