Coto Technology Relays - Reed Relays 12/11/9011

Description
RELAY REED SPST 250MA 12V
Datasheet
Description
RELAY REED SPST 250MA 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
9011-12-11
Relays - Reed Relays 9011-12-11
RELAY REED SPST 250MA 12V

RELAY REED SPST 250MA 12V

Supplier's Site
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 39C3314 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology
39C3314
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology 39C3314
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9011 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9011 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9011-12-11 39C3314
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 5VDC SIL - V23100V4505A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-1404-5-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
5 suppliers