Coto Technology Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology 12/10/9104

Description
RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology - 62K2056 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology
62K2056
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology 62K2056
RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9104-12-10
Relays - Reed Relays 9104-12-10
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 62K2056 9104-12-10
Product Name Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 4-1393763-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details