Coto Technology Relays - Reed Relays 12/10/9092

Description
RELAY REED DPST 500MA 12V
Datasheet
Description
RELAY REED DPST 500MA 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
9092-12-10
Relays - Reed Relays 9092-12-10
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Supplier's Site
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 54K3730 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
54K3730
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 54K3730
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Product Range:9092 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Product Range:9092 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9092-12-10 54K3730
Product Name Relays - Reed Relays Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
Relays- Reed Relays -  - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers