Cosmetic Packaging Resources Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7oz CPR02505 - CWG050-A

Description
Airless Bottle, Clear Cap, Natural Collar, Clear Body, 15mL
Description
Airless Bottle, Clear Cap, Natural Collar, Clear Body, 15mL

Suppliers

Company
Product
Description
Supplier Links
Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7oz - CPR02505 - CWG050-A - Cosmetic Packaging Resources
Ontario, CA, USA
Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7oz
CPR02505 - CWG050-A
Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7oz CPR02505 - CWG050-A
Airless Bottle, Clear Cap, Natural Collar, Clear Body, 15mL

Airless Bottle, Clear Cap, Natural Collar, Clear Body, 15mL

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR02505 - CWG050-A
Product Name Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details