Cosmetic Packaging Resources Plastic Bottle, HDPE, Cylinder, White, 2oz CPR01103W - 244100020

Description
Plastic Bottle, PET, Round, Clear, 2oz INSTOCK Min Qty: 12 Singles
Description
Plastic Bottle, PET, Round, Clear, 2oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, HDPE, Cylinder, White, 2oz - CPR01103W - 244100020 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, HDPE, Cylinder, White, 2oz
CPR01103W - 244100020
Plastic Bottle, HDPE, Cylinder, White, 2oz CPR01103W - 244100020
Plastic Bottle, PET, Round, Clear, 2oz INSTOCK Min Qty: 12 Singles

Plastic Bottle, PET, Round, Clear, 2oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01103W - 244100020
Product Name Plastic Bottle, HDPE, Cylinder, White, 2oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details