Cosmetic Packaging Resources Plastic Bottle, HDPE, Round, White, 2oz CPR01101W - 204100020

Description
Plastic Bottle, PET, Round, Blue, 4oz INSTOCK Min Qty: 12 Singles
Description
Plastic Bottle, PET, Round, Blue, 4oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, HDPE, Round, White, 2oz - CPR01101W - 204100020 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, HDPE, Round, White, 2oz
CPR01101W - 204100020
Plastic Bottle, HDPE, Round, White, 2oz CPR01101W - 204100020
Plastic Bottle, PET, Round, Blue, 4oz INSTOCK Min Qty: 12 Singles

Plastic Bottle, PET, Round, Blue, 4oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01101W - 204100020
Product Name Plastic Bottle, HDPE, Round, White, 2oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details