Cosmetic Packaging Resources Plastic Bottle, PET, Boston Round, Blue, 2oz CPR01002 - B0020

Description
Plastic Bottle, HDPE, Round, White, 8oz INSTOCK Min Qty: 12 Singles
Description
Plastic Bottle, HDPE, Round, White, 8oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, PET, Boston Round, Blue, 2oz - CPR01002 - B0020 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, PET, Boston Round, Blue, 2oz
CPR01002 - B0020
Plastic Bottle, PET, Boston Round, Blue, 2oz CPR01002 - B0020
Plastic Bottle, HDPE, Round, White, 8oz INSTOCK Min Qty: 12 Singles

Plastic Bottle, HDPE, Round, White, 8oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01002 - B0020
Product Name Plastic Bottle, PET, Boston Round, Blue, 2oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details