Cosel U.S.A., Inc. AC DC Converters VAF512

Description
Open Frame AC DC Converters 1 Output 12V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1815-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1815-ND
AC DC Converters 1776-1815-ND
Open Frame AC DC Converters 1 Output 12V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VAF512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VAF512
Power Supplies - Board Mount - AC DC Converters VAF512
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site
Power Supply, Switching; 5.4 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC - 70161524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 5.4 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC
70161524
Power Supply, Switching; 5.4 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC 70161524
47 to 440 Hz Frequency, VAF Series Universal Input Switching Power Supplies Designed for Small Compact Footprint and Low Cost. PC Board Mount — Open Frame High Quality — Documented Field Failure Rate Less than 0.012% Standard Output Voltages: 5 and 12 VDC Standard Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-B UL, cUL, TüV Safety Approvals, CE Mark Two-Year Warranty

47 to 440 Hz Frequency, VAF Series Universal Input Switching Power Supplies
Designed for Small Compact Footprint and Low Cost.

  • PC Board Mount — Open Frame
  • High Quality — Documented Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5 and 12 VDC
  • Standard Input: AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-B
  • UL, cUL, TÜV Safety Approvals, CE Mark
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1815-ND VAF512 70161524
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Switching; 5.4 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -10 to 71 C (14 to 160 F)
DC Output Current 0.4500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/TSD - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers