Cosel U.S.A., Inc. Through-Hole Isolated 3W 3.3V DC-DC Converter IC SUCS3123R3C

Description
Isolated DC/DC Converters 3W 3.3V 0.6A Through Hole Product overview: SUCS3123R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3W, 3.3V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3W, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS3123R3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated DC/DC Converters 3W 3.3V 0.6A Through Hole Product overview: SUCS3123R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3W, 3.3V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3W, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS3123R3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Isolated 3W 3.3V DC-DC Converter IC - 132-SUCS3123R3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Isolated 3W 3.3V DC-DC Converter IC
132-SUCS3123R3C
Through-Hole Isolated 3W 3.3V DC-DC Converter IC 132-SUCS3123R3C
Isolated DC/DC Converters 3W 3.3V 0.6A Through Hole Product overview: SUCS3123R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3W, 3.3V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3W, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS3123R3C can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters 3W 3.3V 0.6A Through Hole Product overview: SUCS3123R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3W, 3.3V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3W, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS3123R3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1355423-SUCS3123R3C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355423-SUCS3123R3C
Power Supplies - Board Mount - DC DC Converters 1355423-SUCS3123R3C
Win Source Part Number: 1355423-SUCS3123R3C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 58 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: SUCS (3W) Package: Box Product Status: Active Features: Remote On/Off, OCP Package / Case: 6-DIP Module Base Product Number: SUCS3123 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm) ECCN: EAR99 Current - Output (Max): 600mA Voltage - Input (Max): 18V Number of Outputs: 1 Voltage - Isolation: 500 V Voltage - Input (Min): 9V Voltage - Output 1: 3.3V Efficiency: 74% California Prop 65: Warning Information

Win Source Part Number: 1355423-SUCS3123R3C
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 58 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: SUCS (3W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP
Package / Case: 6-DIP Module
Base Product Number: SUCS3123
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.98" L x 0.61" W x 0.28" H (25.0mm x 15.5mm x 7.0mm)
ECCN: EAR99
Current - Output (Max): 600mA
Voltage - Input (Max): 18V
Number of Outputs: 1
Voltage - Isolation: 500 V
Voltage - Input (Min): 9V
Voltage - Output 1: 3.3V
Efficiency: 74%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS3123R3C 1355423-SUCS3123R3C
Product Name Through-Hole Isolated 3W 3.3V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; DIP DIP; Other; Box
Unlock Full Specs
to access all available technical data