Cosel U.S.A., Inc. 1.32W DIP DC-DC Converter IC SUCS1R5053R3C

Description
DC-DC Regulated Power Supply Module, 1 Output, 1.32W, Hybrid, ROHS COMPLIANT, DIP-5 Product overview: SUCS1R5053R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.32W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS1R5053R3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 1.32W, Hybrid, ROHS COMPLIANT, DIP-5 Product overview: SUCS1R5053R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.32W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS1R5053R3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.32W DIP DC-DC Converter IC - 132-SUCS1R5053R3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.32W DIP DC-DC Converter IC
132-SUCS1R5053R3C
1.32W DIP DC-DC Converter IC 132-SUCS1R5053R3C
DC-DC Regulated Power Supply Module, 1 Output, 1.32W, Hybrid, ROHS COMPLIANT, DIP-5 Product overview: SUCS1R5053R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.32W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS1R5053R3C can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 1.32W, Hybrid, ROHS COMPLIANT, DIP-5 Product overview: SUCS1R5053R3C from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.32W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.32W, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SUCS1R5053R3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1031317-SUCS1R5053R3C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031317-SUCS1R5053R3C
Power Supplies - Board Mount - DC DC Converters 1031317-SUCS1R5053R3C
Win Source Part Number: 1031317-SUCS1R5053R3 C Category: Power Supplies - Board Mount>DC DC Converters Series: SUCS (1.5W) Type: Isolated Module Features: OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 3.3V Efficiency: 68% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.88" L x 0.50" W x 0.28" H (22.4mm x 12.7mm x 7.0mm) Alternative Parts (Cross-Reference): SUS1R5243R3C; SUS1R5053R3C; SUS1R5483R3C; MEE1S0303DC; NCS1S1203SC; MEE1S0503DC; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1591 Base Product Number: SUCS1R5053

Win Source Part Number: 1031317-SUCS1R5053R3C
Category: Power Supplies - Board Mount>DC DC Converters
Series: SUCS (1.5W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 3.3V
Efficiency: 68%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.88" L x 0.50" W x 0.28" H (22.4mm x 12.7mm x 7.0mm)
Alternative Parts (Cross-Reference): SUS1R5243R3C; SUS1R5053R3C; SUS1R5483R3C; MEE1S0303DC; NCS1S1203SC; MEE1S0503DC;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1591
Base Product Number: SUCS1R5053

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SUCS1R5053R3C 1031317-SUCS1R5053R3C
Product Name 1.32W DIP DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; DIP DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details