Win Source Part Number: 1275926-SNR-10-000-D
Category: Filters>Power Line Filter Modules
Series: SNR
Termination Style: Terminal Block
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: DC
Current: 10 A
Voltage - Rated DC: 50V
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 71°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Cosel USA, Inc.
Base Product Number: SNR-10
Approval Agency: cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1275926-SNR-10-000-DT |
| Product Name | Filters - Power Line Filter Modules |