Cosel U.S.A., Inc. DC DC Converters SNDHS100B28

Description
Open Frame DC DC Converter 1 Output 28V 3.6A 400V Input
Request a Quote Datasheet
Description
Open Frame DC DC Converter 1 Output 28V 3.6A 400V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2650-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2650-ND
DC DC Converters 1776-2650-ND
Open Frame DC DC Converter 1 Output 28V 3.6A 400V Input

Open Frame DC DC Converter 1 Output 28V 3.6A 400V Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1776-2650-ND
Product Name DC DC Converters
Type DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details