Enclosed AC DC Converters 1 Output 48V 12.5A 85 ~ 264 VAC Input
Cosel PJA600F-48 Switching Power Supply
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1776-1014-ND | 1711513 |
| Product Name | AC DC Converters | Switching Power Supplies |
| Type | AC/DC Converter; 1 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) |
| AC Input Voltage | 85.0 to 264.0 volts |