Cosel U.S.A., Inc. Power Supply; 48 V; 1.6 A; 85 to 264 VAC/120 to 370 VDC; 240 mV (Max.) PBA75F-48

Description
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available
Description
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 48 V; 1.6 A; 85 to 264 VAC/120 to 370 VDC; 240 mV (Max.) - 70160725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 1.6 A; 85 to 264 VAC/120 to 370 VDC; 240 mV (Max.)
70160725
Power Supply; 48 V; 1.6 A; 85 to 264 VAC/120 to 370 VDC; 240 mV (Max.) 70160725
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70160725
Product Name Power Supply; 48 V; 1.6 A; 85 to 264 VAC/120 to 370 VDC; 240 mV (Max.)
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 71 C (14 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details