Cosel U.S.A., Inc. Switching Power Supplies PBA75F-12

Description
Cosel PBA75F-12 Switching Power Supply
Request a Quote
Description
Cosel PBA75F-12 Switching Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 101033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
101033
Switching Power Supplies 101033
Cosel PBA75F-12 Switching Power Supply

Cosel PBA75F-12 Switching Power Supply

Supplier's Site
Power Supply; 12 V; 6.3 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.) - 70160722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 6.3 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.)
70160722
Power Supply; 12 V; 6.3 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.) 70160722
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 101033 70160722
Product Name Switching Power Supplies Power Supply; 12 V; 6.3 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.)
Operating Temperature -10 C (14 F) -10 to 71 C (14 to 160 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Bench Power Supplies - 1225039 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details