Altech Corp. 240W Three Phase Power Supplies PST-24048

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Flemington, NJ, USA
240W Three Phase Power Supplies
PST-24048
240W Three Phase Power Supplies PST-24048
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
  • Military Standard: MIL-HDBK-217F
Buy Now Datasheet
Power Supplies - PST-24048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PST-24048
Power Supplies PST-24048
Power Supply; DR;240W,3 Phase

Power Supply; DR;240W,3 Phase

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PST-24048 PST-24048
Product Name 240W Three Phase Power Supplies Power Supplies
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers