Cosel U.S.A., Inc. AC DC Converters PBA1500F-48

Description
Enclosed AC DC Converters 1 Output 48V 35A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 35A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1456-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1456-ND
AC DC Converters 1776-1456-ND
Enclosed AC DC Converters 1 Output 48V 35A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 35A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 48 V; 32 A; 85 to 264 VAC/120 to 370 VDC; 300 mV (Max.); 50/60 Hz - 70160754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 32 A; 85 to 264 VAC/120 to 370 VDC; 300 mV (Max.); 50/60 Hz
70160754
Power Supply; 48 V; 32 A; 85 to 264 VAC/120 to 370 VDC; 300 mV (Max.); 50/60 Hz 70160754
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site
Power Supply - 50949555 - Radwell International
Willingboro, NJ, United States
Power Supply
50949555
Power Supply 50949555
POWER SUPPLY, ENCLOSED, AC/DC CONVERTER, CHASSIS MOUNT, OUTPUT 48V, 1500W, INPUT 85~264VAC, 35AMP MAX OUTPUT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, ENCLOSED, AC/DC CONVERTER, CHASSIS MOUNT, OUTPUT 48V, 1500W, INPUT 85~264VAC, 35AMP MAX OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1456-ND 70160754 50949555
Product Name AC DC Converters Power Supply; 48 V; 32 A; 85 to 264 VAC/120 to 370 VDC; 300 mV (Max.); 50/60 Hz Power Supply
Type AC/DC Converter; 1 DC Power Supply
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Technology Linear Power Supply
Features Power Factor Correction
Operating Temperature -20 to 71 C (-4 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 251 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC DC Desktop, Wall Power Adapters - 237-2174-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers