Switching Power Supplies
DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, PAA SERIES, 85-264 VAC/120-340 VDC INPUT, 648 WATTS OUTPUT, 50/60 HZ, 3 KVAC INSOLATION, 24 VDC OUTPUT, 27 AMP OUTPUT, 1 OUTPUT, AIR-COOLED, ENCLOSED FRAME. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 70160789 | 36950143 |
| Product Name | Power Supply; 24 V; 27 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.); 50/60 Hz | Power Supply |
| Applications | Commercial |