Manufacturer: Cosel USA, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030708-PAA50F-12-N
Approvals: CSA, UL
Number of Outputs: 1
Output Current: 4.3 A
Output Power: 52 W
Output Voltage: 12 V
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): ZWS50BAF-12; ZWS50-12; HWS50-12/A; RPS-60-12; SD-50A-12; EPS-65-12PAA50F-12N;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Panel
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030708-PAA50F-12-N |
| Product Name | OEM Parts - OEM Parts (O - R) - PAA50F-12-N |