PAA100F-5-N -- POWER SUPPLY; 5 V; 20 A; 85 TO 264 VAC/120 TO 370 VDC; 40 MV (MAX.); 50/60 HZ
Cosel U.S.A., Inc.Power Supply; 5 V; 20 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 HzPAA100F-5-N
Description
Switching Power Supplies
High Quality — Field Failure Rate Less than 0.012%
Universal Input: 85 ~ 264 V
Power Factor Correction: 0.95 to 0.99 Depending on Model
Internal Fan 300 to 600 Watt Models
±10% Internal Output Adjustable Potentiometer
Fully Regulated, Fully Isolated Input/Output
Inrush Current, Over-Voltage and Over-Current Protection Circuitry
Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
Parallel Operation/ Master-Slave Operation
Conductive Noise: FCC-B, VFG243/91, VCCI-2
UL, CSA, TüV Safety Approvals, CE Mark
Three-Year Warranty
Allied Electronics, Inc.
Done
Description
Switching Power Supplies
High Quality — Field Failure Rate Less than 0.012%
Universal Input: 85 ~ 264 V
Power Factor Correction: 0.95 to 0.99 Depending on Model
Internal Fan 300 to 600 Watt Models
±10% Internal Output Adjustable Potentiometer
Fully Regulated, Fully Isolated Input/Output
Inrush Current, Over-Voltage and Over-Current Protection Circuitry
Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
Parallel Operation/ Master-Slave Operation
Conductive Noise: FCC-B, VFG243/91, VCCI-2
UL, CSA, TüV Safety Approvals, CE Mark
Three-Year Warranty
Power Supply; 5 V; 20 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz
70161631
Power Supply; 5 V; 20 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz
70161631
Switching Power Supplies
High Quality — Field Failure Rate Less than 0.012%
Universal Input: 85 ~ 264 V
Power Factor Correction: 0.95 to 0.99 Depending on Model
Internal Fan 300 to 600 Watt Models
±10% Internal Output Adjustable Potentiometer
Fully Regulated, Fully Isolated Input/Output
Inrush Current, Over-Voltage and Over-Current Protection Circuitry
Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
Parallel Operation/ Master-Slave Operation
Conductive Noise: FCC-B, VFG243/91, VCCI-2
UL, CSA, TüV Safety Approvals, CE Mark
Three-Year Warranty
Switching Power Supplies
High Quality — Field Failure Rate Less than 0.012%
Universal Input: 85 ~ 264 V
Power Factor Correction: 0.95 to 0.99 Depending on Model
Internal Fan 300 to 600 Watt Models
±10% Internal Output Adjustable Potentiometer
Fully Regulated, Fully Isolated Input/Output
Inrush Current, Over-Voltage and Over-Current Protection Circuitry
Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
Parallel Operation/ Master-Slave Operation
Conductive Noise: FCC-B, VFG243/91, VCCI-2
UL, CSA, TÜV Safety Approvals, CE Mark
Three-Year Warranty
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Power Supplies
Product Number
70161631
Product Name
Power Supply; 5 V; 20 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz