Cosel U.S.A., Inc. Power Supply P600E-12

Description
POWER SUPPLY, P SERIES, INPUT, 85 - 132 VAC, 47 / 63 HZ, OUTPUT, 53 AMP, 12 VDC, 636 WATT, OPEN FRAME, PANEL MOUNTING, LINEAR OPERATION. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, P SERIES, INPUT, 85 - 132 VAC, 47 / 63 HZ, OUTPUT, 53 AMP, 12 VDC, 636 WATT, OPEN FRAME, PANEL MOUNTING, LINEAR OPERATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 185626971 - Radwell International
Willingboro, NJ, United States
Power Supply
185626971
Power Supply 185626971
POWER SUPPLY, P SERIES, INPUT, 85 - 132 VAC, 47 / 63 HZ, OUTPUT, 53 AMP, 12 VDC, 636 WATT, OPEN FRAME, PANEL MOUNTING, LINEAR OPERATION. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, P SERIES, INPUT, 85 - 132 VAC, 47 / 63 HZ, OUTPUT, 53 AMP, 12 VDC, 636 WATT, OPEN FRAME, PANEL MOUNTING, LINEAR OPERATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
Power Supply; 85 to 132 (VAC)/170 to 264 (1-Phase); 12 V; 53; 47 to 63 Hz
70161699
Power Supply; 85 to 132 (VAC)/170 to 264 (1-Phase); 12 V; 53; 47 to 63 Hz 70161699
P600E Series Power Supply, 47 to 63 Hz Frequency 0 to +60 °C operating temperature range 0 to +60 °C operating temperature range.

P600E Series Power Supply, 47 to 63 Hz Frequency

  • 0 to +60 °C operating temperature range
    0 to +60 °C operating temperature range.
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 185626971 70161699
Product Name Power Supply Power Supply; 85 to 132 (VAC)/170 to 264 (1-Phase); 12 V; 53; 47 to 63 Hz
AC Output Voltage 132.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details