Cosel U.S.A., Inc. Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 6.5; 47 to 440 Hz P150E-24-N

Description
P150E Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.
Description
P150E Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 6.5; 47 to 440 Hz - 70161546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 6.5; 47 to 440 Hz
70161546
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 6.5; 47 to 440 Hz 70161546
P150E Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.

P150E Power Supply, 47 to 440 Hz Frequency

  • -10 to +65 °C operating temperature range
    -10 to +65 °C operating temperature range.
Supplier's Site
Power Supply - 4775284 - Radwell International
Willingboro, NJ, United States
Power Supply
4775284
Power Supply 4775284
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ENCLOSED, P SERIES, INPUT: 100-240 VAC, OUTPUT: 6.5 AMP, 24 VDC, 156 W, SCREW TYPE TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ENCLOSED, P SERIES, INPUT: 100-240 VAC, OUTPUT: 6.5 AMP, 24 VDC, 156 W, SCREW TYPE TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70161546 4775284
Product Name Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 6.5; 47 to 440 Hz Power Supply
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 6.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM300PW-540D2 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details