Cosel U.S.A., Inc. Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 4.5; 47 to 440 Hz P100E-24-N

Description
P100E Series Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.
Description
P100E Series Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 4.5; 47 to 440 Hz - 70161500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 4.5; 47 to 440 Hz
70161500
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 4.5; 47 to 440 Hz 70161500
P100E Series Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.

P100E Series Power Supply, 47 to 440 Hz Frequency

  • -10 to +65 °C operating temperature range
    -10 to +65 °C operating temperature range.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161500
Product Name Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 24 V; 4.5; 47 to 440 Hz
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 24.0 volts
DC Output Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details