Cosel U.S.A., Inc. DC DC Converters MGW304805

Description
Isolated Module DC DC Converter 2 Output 5V or 10V -5V 2.5A, 2.5A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V or 10V -5V 2.5A, 2.5A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1403-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1403-ND
DC DC Converters 1776-1403-ND
Isolated Module DC DC Converter 2 Output 5V or 10V -5V 2.5A, 2.5A 36V - 76V Input

Isolated Module DC DC Converter 2 Output 5V or 10V -5V 2.5A, 2.5A 36V - 76V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGW304805
788432-MGW304805
Power Supplies Board Mount DCDC Converters - MGW304805 788432-MGW304805
Manufacturer: Cosel USA, Inc. Win Source Part Number: 788432-MGW304805 Series: MGW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 6-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 87% Family Name: MGW304805 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 2.5A, 2.5A Alternative Parts (Cross-Reference): RPR50-4812D-1B ; FDC40-48D12; BM2320-9; RPR40-4812D-1B; Introduction Date: October 18, 2010 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 788432-MGW304805
Series: MGW
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: 6-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 87%
Family Name: MGW304805
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 2.5A, 2.5A
Alternative Parts (Cross-Reference): RPR50-4812D-1B ; FDC40-48D12; BM2320-9; RPR40-4812D-1B;
Introduction Date: October 18, 2010
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGW304805 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGW304805
Power Supplies - Board Mount - DC DC Converters MGW304805
DC DC CONVERTER +/-5V

DC DC CONVERTER +/-5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1403-ND 788432-MGW304805 MGW304805
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MGW304805 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-12000-40-4u-27147 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details