Cosel U.S.A., Inc. DC DC Converters MGW151212

Description
Isolated Module DC DC Converter 2 Output 12V or 24V -12V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V or 24V -12V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1389-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1389-ND
DC DC Converters 1776-1389-ND
Isolated Module DC DC Converter 2 Output 12V or 24V -12V 500mA, 500mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V or 24V -12V 500mA, 500mA 9V - 18V Input

Buy Now Datasheet
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 9-18 VDC; 0.65 AMP; DIA.1X.39X1 - 70161126 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 9-18 VDC; 0.65 AMP; DIA.1X.39X1
70161126
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 9-18 VDC; 0.65 AMP; DIA.1X.39X1 70161126
High Reliability — Field Failure Rate Less Than 0.001% Low EMI — Shielded Die-Cast Housing Metal Case Fully Regulated and 1500 VDC Isolation Between Input and Output Internal Fuse Protection for Safety Over Current Protection Circuitry Wide Operating Temperature Range (–40°C-85°C) Trim Function UL, C-UL, TüV, CE Safety Approvals

High Reliability — Field Failure Rate Less Than 0.001%
Low EMI — Shielded Die-Cast Housing Metal Case
Fully Regulated and 1500 VDC Isolation Between Input and Output
Internal Fuse Protection for Safety
Over Current Protection Circuitry
Wide Operating Temperature Range (–40°C-85°C)
Trim Function
UL, C-UL, TÜV, CE Safety Approvals

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MGW151212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGW151212
Power Supplies - Board Mount - DC DC Converters MGW151212
DC DC CONVERTER +/-12V

DC DC CONVERTER +/-12V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1389-ND 70161126 MGW151212
Product Name DC DC Converters DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 9-18 VDC; 0.65 AMP; DIA.1X.39X1 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data