Cosel U.S.A., Inc. DC DC Converters MGS152405

Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1369-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1369-ND
DC DC Converters 1776-1369-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGS152405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGS152405
Power Supplies - Board Mount - DC DC Converters MGS152405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 3 AMP; DIA.1X.39X1 - 70161129 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 3 AMP; DIA.1X.39X1
70161129
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 3 AMP; DIA.1X.39X1 70161129
High Reliability — Field Failure Rate Less Than 0.001% Low EMI — Shielded Die-Cast Housing Metal Case Fully Regulated and 1500 VDC Isolation Between Input and Output Internal Fuse Protection for Safety Over Current Protection Circuitry Wide Operating Temperature Range (–40°C-85°C) Trim Function UL, C-UL, TüV, CE Safety Approvals

High Reliability — Field Failure Rate Less Than 0.001%
Low EMI — Shielded Die-Cast Housing Metal Case
Fully Regulated and 1500 VDC Isolation Between Input and Output
Internal Fuse Protection for Safety
Over Current Protection Circuitry
Wide Operating Temperature Range (–40°C-85°C)
Trim Function
UL, C-UL, TÜV, CE Safety Approvals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1369-ND MGS152405 70161129
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 3 AMP; DIA.1X.39X1
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 3 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details