Cosel U.S.A., Inc. AC DC Converters LGA50A-24

Description
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 132 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 132 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2467-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2467-ND
AC DC Converters 1776-2467-ND
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 132 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 132 VAC Input

Buy Now Datasheet
POWER SUPPLY, SINGLE OUTPUT, SWITCHING,60 WATTS, 24 V, 2.5 A, 1.96 X .91 X 5.19 - 70161005 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, SINGLE OUTPUT, SWITCHING,60 WATTS, 24 V, 2.5 A, 1.96 X .91 X 5.19
70161005
POWER SUPPLY, SINGLE OUTPUT, SWITCHING,60 WATTS, 24 V, 2.5 A, 1.96 X .91 X 5.19 70161005
Features Super Compact — 30% Smaller Than Cosel's LCA Series Value Priced Under the LCA Series While Maintaining Outstanding Cosel Quality High Reliability — Field Failure Rate Less than 0.01% PCB Mounting — No Chassis Needed 5-Year Warranty Standard Input 85~132 VAC Fully Regulated — Fully Isolated UL, UL60950, C-UL (CSA609050-1) Conducted Noise FCC-B, VCCI-B and CISPR-B

Features

  • Super Compact — 30% Smaller Than Cosel's LCA Series
  • Value Priced Under the LCA Series While Maintaining Outstanding Cosel Quality
  • High Reliability — Field Failure Rate Less than 0.01%
  • PCB Mounting — No Chassis Needed
  • 5-Year Warranty
  • Standard Input 85~132 VAC
  • Fully Regulated — Fully Isolated
  • UL, UL60950, C-UL (CSA609050-1)
  • Conducted Noise FCC-B, VCCI-B and CISPR-B
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2467-ND 70161005
Product Name AC DC Converters POWER SUPPLY, SINGLE OUTPUT, SWITCHING,60 WATTS, 24 V, 2.5 A, 1.96 X .91 X 5.19
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details