Cosel U.S.A., Inc. AC DC Converters LEP240F-24-SN

Description
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1295-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1295-ND
AC DC Converters 1776-1295-ND
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 24 V; 0 to 10 A; 85 to 264 VAC/120 to 370 VDC; 76 mV (Max.) - 70160714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 0 to 10 A; 85 to 264 VAC/120 to 370 VDC; 76 mV (Max.)
70160714
Power Supply; 24 V; 0 to 10 A; 85 to 264 VAC/120 to 370 VDC; 76 mV (Max.) 70160714
Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

Switching Power Supplies
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1295-ND 70160714
Product Name AC DC Converters Power Supply; 24 V; 0 to 10 A; 85 to 264 VAC/120 to 370 VDC; 76 mV (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details