Cosel U.S.A., Inc. AC DC Converters LEP100F-36-SN

Description
Enclosed AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LEP100F-36-SN-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
LEP100F-36-SN-ND
AC DC Converters LEP100F-36-SN-ND
Enclosed AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 36 V; 0 to 2.8 A; 85 to 264; 90 mV (Max.); 48 mV (Max.); 50/60 Hz - 70160709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 36 V; 0 to 2.8 A; 85 to 264; 90 mV (Max.); 48 mV (Max.); 50/60 Hz
70160709
Power Supply; 36 V; 0 to 2.8 A; 85 to 264; 90 mV (Max.); 48 mV (Max.); 50/60 Hz 70160709
Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

Switching Power Supplies
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number LEP100F-36-SN-ND 70160709
Product Name AC DC Converters Power Supply; 36 V; 0 to 2.8 A; 85 to 264; 90 mV (Max.); 48 mV (Max.); 50/60 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227726 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details