Open Frame AC DC Converters 2 Output 5V 30V 5A, 5.6A 85 ~ 264 VAC Input
POWER SUPPLY; 100 WATT DUAL 5, 30V OUTPUT 85-264 VAC INPUT
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LEB100F-0530-ND | 70161367 |
| Product Name | AC DC Converters | POWER SUPPLY; 100 WATT DUAL 5, 30V OUTPUT 85-264 VAC INPUT |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Open Frame | Open Frame |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts |