Cosel U.S.A., Inc. AC DC Converters LEA50F-24

Description
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1270-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1270-ND
AC DC Converters 1776-1270-ND
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 50.4 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC - 70161664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 50.4 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC
70161664
Power Supply, Switching; 50.4 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC 70161664
50⁄60 Hz Frequency, LEA Series Universal Input Switching Power Supplies Designed for Small Size, Low Profile, High Reliability, Low Cost with Power Factor Correction. Active Method PFC 0.99 Power Factor Obtained Cost Effective, Small Open Frame PC Board Construction High Quality — Documented Field Failure Rate Less Than 0.012% Available with Chassis and Cover (SN Option) Available with ±10% Adjustable Output Potentiometer (Y Option) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage, Over-Current Protection Circuitry Remote On/Off (Option R) Conductive Noise — Complies with FCC-B, CISPR22-B EN55022-B, VCCI-B UL, CUL and TüV Safety Approvals; CE Marked Two-Year Warranty

50⁄60 Hz Frequency, LEA Series Universal Input Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability, Low Cost with Power Factor Correction.

  • Active Method PFC 0.99 Power Factor Obtained
  • Cost Effective, Small Open Frame PC Board Construction
  • High Quality — Documented Field Failure Rate Less Than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage, Over-Current Protection Circuitry
  • Remote On/Off (Option R)
  • Conductive Noise — Complies with FCC-B, CISPR22-B EN55022-B, VCCI-B
  • UL, CUL and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1270-ND 70161664
Product Name AC DC Converters Power Supply, Switching; 50.4 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details