Cosel U.S.A., Inc. AC DC Converters LEA100F-24

Description
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1258-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1258-ND
AC DC Converters 1776-1258-ND
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 103.2 W (Max.); 85 to 264 VAC (1 Phase)/120 to 370 VDC - 70161672 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 103.2 W (Max.); 85 to 264 VAC (1 Phase)/120 to 370 VDC
70161672
Power Supply, Switching; 103.2 W (Max.); 85 to 264 VAC (1 Phase)/120 to 370 VDC 70161672
50⁄60 Hz Frequency, LEA Series Universal Input Switching Power Supplies Designed for Small Size, Low Profile, High Reliability, Low Cost with Power Factor Correction. Active Method PFC 0.99 Power Factor Obtained Cost Effective, Small Open Frame PC Board Construction High Quality — Documented Field Failure Rate Less Than 0.012% Available with Chassis and Cover (SN Option) Available with ±10% Adjustable Output Potentiometer (Y Option) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage, Over-Current Protection Circuitry Remote On/Off (Option R) Conductive Noise — Complies with FCC-B, CISPR22-B EN55022-B, VCCI-B UL, CUL and TüV Safety Approvals; CE Marked Two-Year Warranty

50⁄60 Hz Frequency, LEA Series Universal Input Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability, Low Cost with Power Factor Correction.

  • Active Method PFC 0.99 Power Factor Obtained
  • Cost Effective, Small Open Frame PC Board Construction
  • High Quality — Documented Field Failure Rate Less Than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage, Over-Current Protection Circuitry
  • Remote On/Off (Option R)
  • Conductive Noise — Complies with FCC-B, CISPR22-B EN55022-B, VCCI-B
  • UL, CUL and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
Supplier's Site
Power Supply;AC-DC;24V;4.3A;85-264V In;Open Frame;Panel Mnt;PFC;103W;LEA Series - 165-LEA100F-24 - Utmel Electronic Limited
Hong Kong, China
Power Supply;AC-DC;24V;4.3A;85-264V In;Open Frame;Panel Mnt;PFC;103W;LEA Series
165-LEA100F-24
Power Supply;AC-DC;24V;4.3A;85-264V In;Open Frame;Panel Mnt;PFC;103W;LEA Series 165-LEA100F-24
Power Supply;AC-DC;24V;4.3 A;85-264V In;Open Frame;Panel Mnt;PFC;103W;LEA Series

Power Supply;AC-DC;24V;4.3A;85-264V In;Open Frame;Panel Mnt;PFC;103W;LEA Series

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Utmel Electronic Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1258-ND 70161672 165-LEA100F-24
Product Name AC DC Converters Power Supply, Switching; 103.2 W (Max.); 85 to 264 VAC (1 Phase)/120 to 370 VDC Power Supply;AC-DC;24V;4.3A;85-264V In;Open Frame;Panel Mnt;PFC;103W;LEA Series
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-12048-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers