Cosel U.S.A., Inc. Power Supply; 85 to 264 VAC; 3.0, 1.2, 0.3 A; 30 W; 0.75 mA (Max.); LDC Series LDC30F-1-SN

Description
Switching Power Supply, 85 to 264 VAC Input Voltage, Multiple Output Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page
Description
Switching Power Supply, 85 to 264 VAC Input Voltage, Multiple Output Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC; 3.0, 1.2, 0.3 A; 30 W; 0.75 mA (Max.); LDC Series - 70160934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC; 3.0, 1.2, 0.3 A; 30 W; 0.75 mA (Max.); LDC Series
70160934
Power Supply; 85 to 264 VAC; 3.0, 1.2, 0.3 A; 30 W; 0.75 mA (Max.); LDC Series 70160934
Switching Power Supply, 85 to 264 VAC Input Voltage, Multiple Output Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page

Switching Power Supply, 85 to 264 VAC Input Voltage, Multiple Output
Designed for Low Profile and Low Cost.

  • Low Profile Lightweight PC Board Construction, Low Cost
  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3
  • Zero Minimum Load
  • Available with Chassis and Cover Option (SN Option)
  • Also Available with ±10% Voltage Adjustable Output Potentiometer
    (Y Option)
  • Conductive Noise: FCC-B, VCCI-2 and VFG 243/91
  • UL, CSA and TÜV Safety Approvals, CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available on Bottom of Page
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70160934
Product Name Power Supply; 85 to 264 VAC; 3.0, 1.2, 0.3 A; 30 W; 0.75 mA (Max.); LDC Series
Type DC Power Supply
Technology Linear Power Supply
Applications Industrial
DC Output Voltage -12.0 to 12.0 volts
DC Output Current 0.3000 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details