Cosel U.S.A., Inc. AC DC Converters LDA30F-24

Description
Open Frame AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2271-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2271-ND
AC DC Converters 1776-2271-ND
Open Frame AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Switching; 21.2 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC - 70161755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 21.2 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC
70161755
Power Supply, Switching; 21.2 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC 70161755
47 to 440 Hz Frequency, LDA Series Universal Input Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

47 to 440 Hz Frequency, LDA Series Universal Input Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2271-ND 70161755
Product Name AC DC Converters Power Supply, Switching; 21.2 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details