Cosel U.S.A., Inc. AC DC Converters LDA150W-15

Description
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-3101-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-3101-ND
AC DC Converters 1776-3101-ND
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 150 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase) - 70160730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 150 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase)
70160730
Power Supply, Switching; 150 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase) 70160730
47 to 440 Hz Operating Frequency, 85 to 132 VAC, 170 to 264 V (1 Phase) Voltage, Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

47 to 440 Hz Operating Frequency, 85 to 132 VAC, 170 to 264 V (1 Phase) Voltage, Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-3101-ND 70160730
Product Name AC DC Converters Power Supply, Switching; 150 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase)
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10060-340-3u-27661 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details