Cosel U.S.A., Inc. AC DC Converters LDA100W-24-SN

Description
Enclosed AC DC Converters 1 Output 24V 4.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 4.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2212-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2212-ND
AC DC Converters 1776-2212-ND
Enclosed AC DC Converters 1 Output 24V 4.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 4.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 85 to 132 VAC; 24 V; 4.3;103.2 W (Max.); 47 to 440 Hz - 70161650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC; 24 V; 4.3;103.2 W (Max.); 47 to 440 Hz
70161650
Power Supply; 85 to 132 VAC; 24 V; 4.3;103.2 W (Max.); 47 to 440 Hz 70161650
85 to 132 VAC Input Voltage, -10 to +60°C Operating Temperature, Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

85 to 132 VAC Input Voltage, -10 to +60°C Operating Temperature, Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2212-ND 70161650
Product Name AC DC Converters Power Supply; 85 to 132 VAC; 24 V; 4.3;103.2 W (Max.); 47 to 440 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details