Cosel U.S.A., Inc. AC DC Converters LCA10S-24

Description
AC DC Converters Output Input
Request a Quote Datasheet
Description
AC DC Converters Output Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2176-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2176-ND
AC DC Converters 1776-2176-ND
AC DC Converters Output Input

AC DC Converters Output Input

Buy Now Datasheet
Power Supply - 43079480 - Radwell International
Willingboro, NJ, United States
Power Supply
43079480
Power Supply 43079480
DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, 12W, 85-132VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, 12W, 85-132VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Switching; 12 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC - 70161788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 12 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC
70161788
Power Supply, Switching; 12 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC 70161788
47 to 440 Hz Frequency, LCA Series Single Output Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Also Available with Chassis and Cover Option on 100 and 150 Watts (SN Option) Also Available with ±10% Adjustable Output Voltage Potentiometer (Y Option) Standard Input AC 85~132 Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at the Bottom of This Page

47 to 440 Hz Frequency, LCA Series Single Output Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Also Available with Chassis and Cover Option on 100 and 150 Watts (SN Option)
  • Also Available with ±10% Adjustable Output Voltage Potentiometer (Y Option)
  • Standard Input AC 85~132
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at the Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2176-ND 43079480 70161788
Product Name AC DC Converters Power Supply Power Supply, Switching; 12 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC
Type DC Power Supply; 1 DC Power Supply
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 132.0 volts 85.0 to 132.0 volts
DC Input Voltage 110.0 to 170.0 volts 110.0 to 170.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12024 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details