Cosel U.S.A., Inc. DC-DC Converter IC DHS250B05

Description
DC-DC Regulated Power Supply Module, Product overview: DHS250B05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS250B05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, Product overview: DHS250B05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS250B05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 132-DHS250B05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-DHS250B05
DC-DC Converter IC 132-DHS250B05
DC-DC Regulated Power Supply Module, Product overview: DHS250B05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS250B05 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: DHS250B05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS250B05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1207974-DHS250B05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1207974-DHS250B05
Power Supplies - Board Mount - DC DC Converters 1207974-DHS250B05
Win Source Part Number: 1207974-DHS250B05 Category: Power Supplies - Board Mount>DC DC Converters Series: DHS (250W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 100°C (With Derating) Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1203 Base Product Number: DHS250

Win Source Part Number: 1207974-DHS250B05
Category: Power Supplies - Board Mount>DC DC Converters
Series: DHS (250W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1203
Base Product Number: DHS250

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-DHS250B05 1207974-DHS250B05
Product Name DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 5 volts 200 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converter IC - 739-SKY87202-11-631LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details